EN
  • EN
  • DE

P89C51RC+JA

Part No P89C51RC+JA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343578-P89C51RC+JA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC+JA CAD Model

Description

Introducing the NXP P89C51RC+JA Microcontroller

The NXP P89C51RC+JA is a powerful and versatile microcontroller that belongs to NXP's 80C51 microcontroller family. This high-performance 8-bit microcontroller is designed with a focus on advanced features and reliability, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The P89C51RC+JA is built around a classic 80C51 processor core that offers a robust instruction set and efficient 8-bit processing capabilities.
  • Memory: It comes equipped with 32KB of flash memory, allowing for ample space to store application code. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), giving developers flexibility for updates and firmware management.
  • RAM: With 1KB of RAM, the microcontroller can handle complex tasks and data-intensive operations.
  • Operating Frequency: The device operates at up to 33 MHz, providing swift execution of instructions and real-time response for time-critical applications.
  • Peripheral Features: It includes a range of built-in peripherals such as three 16-bit timers/counters, a serial communication controller with a framing error detection, and an eight-channel 10-bit A/D converter, enhancing its functionality and reducing the need for additional components.
  • Power Management: The P89C51RC+JA offers several power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-operated devices.

Robust Design and Compatibility

The microcontroller's robust design includes a watchdog timer to ensure system stability and reliability. Additionally, it is designed to be pin-compatible with the 80C51 microcontroller family, ensuring easy integration into existing designs and facilitating upgrades to legacy systems.

Applications

The NXP P89C51RC+JA is suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Office automation
  • Telecommunication systems

Overall, the NXP P89C51RC+JA is a reliable and feature-rich microcontroller that offers excellent performance for embedded systems requiring high-speed operations and a wide array of peripherals.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess