EN
  • EN
  • DE

P89C51RC2HFBD

Part No P89C51RC2HFBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343583-P89C51RC2HFBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC2HFBD CAD Model

Description

The NXP P89C51RC2HFBD microcontroller is a highly integrated and versatile 8-bit chip that is part of the P89C51Rx2/Rx3 series. Designed for embedded systems, it offers a robust blend of features that make it suitable for a wide range of applications, from industrial control to consumer electronics. The P89C51RC2HFBD is a powerful successor to the traditional 8051 microcontroller, offering enhancements in speed, memory, and functionality.

Key Features:

  • CPU Speed: The microcontroller operates at up to 40 MHz frequency, providing high processing power for complex tasks and enabling quick response times in real-time applications.
  • Memory: It comes equipped with 64 KB of flash memory, providing ample space for program storage, and 1024 bytes of RAM for efficient data handling.
  • Dual Data Pointer: The dual data pointer accelerates data movement with automatic incrementing, facilitating efficient handling of data blocks.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for the microcontroller's firmware to be updated in the field without needing to remove the chip from its application, providing flexibility and ease of maintenance.
  • Enhanced UART: The enhanced UART supports serial communication and can be used for interfacing with other microcontrollers, computers, and peripherals.
  • Power Control Modes: Multiple power control modes, including Idle and Power-down modes, help in reducing power consumption, making it ideal for battery-operated devices.

Applications:

The P89C51RC2HFBD's robust feature set makes it well-suited for a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Office machines
  • Medical devices

Overall, the NXP P89C51RC2HFBD microcontroller is a reliable and efficient choice for developers looking for a high-performance 8-bit solution. Its mix of speed, memory, and programming features, along with its low power consumption, make it a versatile and powerful component for any embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess