EN
  • EN
  • DE

P89C662HBA

Part No P89C662HBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234945-P89C662HBA
Manufacturer Homepage www.nxp.com
Family Name P89C662
Introduction Date January 11, 2001
ECCN 3A991.a.2
Halogen Free Unknown
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C662HBA CAD Model

Description

The NXP P89C662HBA is a versatile and powerful 8-bit microcontroller that is part of the P89C66x family, designed to support a wide range of embedded applications. This high-performance microcontroller is based on a high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 instruction set.

Key Features:

  • CPU Core: The P89C662HBA is built around a fully static 80C51 core, which offers a maximum clock frequency of up to 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 64 KB of Flash memory and 2048 bytes of RAM, allowing for efficient program and data storage.
  • ISP/IAP Capability: With In-System Programming (ISP) and In-Application Programming (IAP) support, users can update firmware and modify parameters on the fly without the need for external programming devices.
  • Communication Interfaces: The device includes two full-duplex enhanced UARTs, an SPI (Serial Peripheral Interface), and an I²C-bus interface, enabling easy communication with peripheral devices and other microcontrollers.
  • Input/Output: It features 32 general-purpose I/O pins that provide a high degree of flexibility for interfacing with external circuits.
  • Timer/Counters: Three 16-bit timers/counters are integrated into the microcontroller, suitable for handling timing-related tasks and event counting.
  • Power Management: The P89C662HBA supports various power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable applications.

Applications:

The P89C662HBA is ideal for a range of applications, including but not limited to industrial control systems, home automation, security systems, and battery-operated devices. Its robust feature set and flexible interfacing options make it a go-to solution for designers looking for a reliable and high-performing microcontroller.

Quality and Reliability:

NXP is known for its commitment to quality, and the P89C662HBA is no exception. It is designed to meet the rigorous demands of modern electronics, ensuring long-term reliability and stability in your products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess