EN
  • EN
  • DE

P89LPC9151FDH

Part No P89LPC9151FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core, 2 kB 3 V byte-erasable flash with 8-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234966-P89LPC9151FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9151FDH CAD Model

Description

NXP P89LPC9151FDH Microcontroller

The NXP P89LPC9151FDH is a highly integrated microcontroller designed for low-power and high-performance applications. Based on a 1-clock 80C51 core, it offers up to 6 times the performance of the standard 12-clock 80C51 processors. This microcontroller is part of the P89LPC900 family of devices that are known for their exceptional power efficiency, versatile peripherals, and ease of use.

Key Features

  • High-Speed Core: The core can execute instructions in a single clock cycle, providing the efficiency of a 12-clock 80C51 device at a much higher speed.
  • Flash Memory: It comes equipped with 2 KB of on-chip flash memory, which is programmable in-system via IAP (In-Application Programming) and ISP (In-System Programming) for a flexible and dynamic application development process.
  • RAM: The device includes 128 bytes of RAM, ensuring adequate space for data manipulation and storage.
  • Peripherals: A variety of built-in peripherals are available, including two 16-bit timers, a multi-function timer with a PWM function, and an enhanced UART that supports serial communication.
  • Input/Output: Up to 15 general-purpose I/O pins provide ample interfacing capability with external devices.
  • Analog Comparators: Two analog comparators with selectable reference voltage enable the monitoring and comparison of analog signals directly within the microcontroller.
  • Supply Voltage: The P89LPC9151FDH operates at a wide range of supply voltages from 2.4V to 3.6V, allowing flexibility in power-sensitive applications.
  • Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility and performance characteristics of the NXP P89LPC9151FDH make it an ideal choice for a variety of applications, including but not limited to industrial control systems, home automation, battery management, and small-scale robotics. Its low-power consumption and high-speed processing capabilities are particularly advantageous in applications where energy efficiency and performance are critical.

Conclusion

The NXP P89LPC9151FDH is a powerful microcontroller that combines the efficiency of the 80C51 architecture with modern features and performance enhancements. Its wide range of peripherals and programming capabilities make it a versatile choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess