EN
  • EN
  • DE
  • IT

P89LPC917FDH

Part No P89LPC917FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 14
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 089333-P89LPC917FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC917FDH CAD Model

Description

Introducing the NXP P89LPC917FDH Microcontroller

The NXP P89LPC917FDH is a highly integrated microcontroller that offers a robust blend of features for a wide range of applications. This device is part of NXP's 8-bit LPC900 family, which is renowned for its low power consumption, high performance, and versatile peripheral set. The P89LPC917FDH is designed to deliver the perfect balance of efficiency and functionality, making it an ideal choice for industrial control, consumer electronics, automotive systems, and more.

Key Features

  • Advanced 8-bit microcontroller: Based on a high-performance processor architecture that executes instructions at up to six times the rate of standard 80C51 devices.
  • Flash Memory: Comes with 2 KB of on-chip flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexible and convenient firmware updates.
  • RAM: Includes 256 bytes of RAM, providing ample space for data storage and manipulation.
  • Two 16-bit Timers/Counters: These versatile timers support multiple modes and can be used for interval timing, event counting, or generating PWM signals.
  • PWM Functionality: Features an enhanced PWM unit for sophisticated motor control, lighting control, and other applications requiring precise pulse width modulation.
  • Analog Comparator: Comes with an integrated analog comparator that can be used for voltage level detection or as a basic analog-to-digital converter.
  • Serial Communication: Equipped with a serial UART for easy communication with other microcontrollers, computers, or peripheral devices.
  • Power Management: Supports multiple low power modes, including Idle and Power-Down, to minimize energy consumption in battery-powered applications.
  • I/O Ports: Offers 15 general-purpose I/O pins that provide flexibility for interfacing with external components.
  • Oscillator Options: Supports a wide range of external and internal oscillator options to meet various system clock requirements.

Applications

The P89LPC917FDH is designed to be versatile, catering to a diverse set of applications. Its rich set of peripherals and low power consumption make it suitable for:

  • Automotive systems, such as body controllers and sensors
  • Industrial control systems, including PLCs and motor control units
  • Consumer electronics, like home automation devices and portable gadgets
  • Battery-operated devices, where power efficiency is crucial

With its robust feature set and flexible design, the NXP P89LPC917FDH microcontroller is a powerful solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8618 $65.1630
75+ $1.7417 $130.6275
120+ $1.6817 $201.8040
170+ $1.5615 $265.4550
220+ $1.5015 $330.3300
270+ $1.4416 $389.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess