EN
  • EN
  • DE

EVAL-ADUC7020QSPZ

Part No EVAL-ADUC7020QSPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description QUICKSTART PLUS ADUC7020 EVAL BD  /  ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series MicroConverter®
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM7
Platform QuickStart™ PLUS
Utilized IC / Part ADuC7020
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, Accessories, mIDAS-Link Programmer
Base Product Number ADUC7020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names -2735-EVAL-ADUC7020QSPZ,EVALADUC7020QSPZ
Standard Package 1
Win Source Part Number 977016-EVAL-ADUC7020QSPZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADUC7020QSPZ CAD Model

Description

The EVAL-ADUC7020QSPZ is a high-performance evaluation board presented by Analog Devices Inc., designed to provide a robust platform for testing and prototyping with the ADUC7020 microcontroller. This comprehensive evaluation board is a critical tool for engineers and developers who wish to explore the capabilities of the ADUC7020, a fully integrated, 1 MSPS, 32-bit microcontroller that combines high precision analog features with digital functionality.

Key Features

  • Integrated Precision Analog Microcontroller: The ADUC7020 at the heart of the EVAL-ADUC7020QSPZ features a 32-bit ARM7TDMI MCU, multiple 12-bit DACs, and up to 16 channels of 12-bit ADC with 1 MSPS conversion rate, offering a complete system solution.
  • On-board Debugging: The board includes an integrated JTAG emulator, which simplifies debugging and programming, eliminating the need for additional external debugging tools.
  • Extensive I/O Capabilities: A variety of peripherals including UART, SPI, I²C, and GPIOs are available, providing flexible interface options.
  • Power Supply Flexibility: The evaluation board can be powered through USB or an external power supply, offering versatility for different testing environments.
  • Ready-to-Use Software: Analog Devices Inc. provides sample code and software tools to jumpstart the evaluation process, reducing development time.

Applications

The EVAL-ADUC7020QSPZ is ideal for a wide range of applications that require high precision and computational power, such as industrial control systems, smart sensors, precision instrumentation, and battery management systems. Its high integration level allows for a reduced component count, thereby simplifying design and lowering system costs.

Package Contents

The EVAL-ADUC7020QSPZ kit includes the evaluation board, necessary cables, and documentation to ensure a smooth setup process. The user guide provides detailed information on the hardware features and instructions for getting started with development.

With its comprehensive set of features and tools, the EVAL-ADUC7020QSPZ from Analog Devices Inc. is an excellent starting point for developers looking to harness the power of the ADUC7020 microcontroller in their next high-performance embedded application.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess