EN
  • EN
  • DE

P89LPC9311FDH,129

Part No P89LPC9311FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series LPC900
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-3225-5, 935277598129, P89LPC9311FDH-S
Quantity per package 51
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929923-P89LPC9311FDH,129
Ultra Librarian 3D Model Ultra Librarian P89LPC9311FDH,129 CAD Model

Description

NXP P89LPC9311FDH,129 Microcontroller

The NXP P89LPC9311FDH,129 is a highly integrated microcontroller that is part of NXP's 89LPC9xx family, which is known for its low power consumption and high performance. This microcontroller is built around a powerful 80C51 processor core that provides a perfect solution for embedded systems requiring a combination of low power, high computing power, and versatile I/O capabilities.

With a 3.3V power supply, the P89LPC9311FDH,129 operates at a frequency of up to 18 MHz, providing the computational speed necessary for complex algorithms and real-time processing. Its advanced architecture allows for fast instruction execution, with most instructions being executed within 1 to 4 machine cycles, greatly enhancing the overall efficiency of the system.

The device features 8 KB of Flash memory, which is ideal for storing application code, and 512 bytes of RAM for data processing. The Flash memory is in-system programmable, which means it can be reprogrammed with new software while it is installed in the final system, allowing for easy updates and bug fixes.

One of the standout features of the P89LPC9311FDH,129 is its array of peripherals. It includes two 16-bit timers/counters, a 10-bit A/D converter with 8 multiplexed inputs, and a UART for serial communication. Additionally, it has an I2C-bus interface for multi-master communication, which is perfect for connecting to sensors, EEPROMs, or other I2C-compatible devices.

The microcontroller also offers a wide range of I/O options with up to 21 general-purpose I/O pins, providing the flexibility needed to interface with various external components. The P89LPC9311FDH,129's robust on-chip oscillator and PLL circuitry ensure stable operation over a wide frequency range without the need for external components.

Designed with power efficiency in mind, the P89LPC9311FDH,129 includes power control modes such as Idle and Power-down, which help to minimize power consumption when the microcontroller is not in active use. This makes it an excellent choice for battery-operated devices and other applications where power efficiency is crucial.

In summary, the NXP P89LPC9311FDH,129 microcontroller is a versatile, high-performance solution that is suitable for a wide range of applications, from industrial control systems to consumer electronics. Its combination of low power consumption, high-speed processing, ample memory, and extensive peripheral support makes it an ideal choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess