EN
  • EN
  • DE

P89LPC931FDN

Part No P89LPC931FDN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343615-P89LPC931FDN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC931FDN CAD Model

Description

The NXP P89LPC931FDN is a highly integrated microcontroller that is part of the LPC900 family of 8-bit microcontrollers. Designed with a focus on high performance and low power consumption, this microcontroller is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The P89LPC931FDN is built around a high-performance 8-bit microcontroller core with an accelerated two-clock 80C51 instruction set that delivers up to 6 times the performance of the standard 80C51 processor at the same clock frequency.
  • Memory: It comes equipped with 18 KB of on-chip flash memory which is in-system programmable (ISP) for firmware updates, and 256 bytes of RAM for data processing.
  • Digital Peripherals: This microcontroller includes versatile digital peripherals such as 21 general-purpose I/O pins, multiple 16-bit timers, and a programmable counter array for complex timing and input/output control.
  • Analog Features: The P89LPC931FDN also boasts integrated analog features like an 8-channel 10-bit Analog-to-Digital Converter (ADC) and two analog comparators, making it suitable for interfacing with sensors and other analog devices.
  • Oscillator Options: A variety of oscillator options are supported, including a precision 7.3728 MHz internal oscillator which provides a stable clock source and supports UART operation without an external crystal.
  • Power Management: The device features multiple power-down modes, including Idle and Power-down with external interrupt wake-up, which greatly reduce power consumption and extend battery life in portable applications.
  • Communication Interfaces: For communication purposes, the P89LPC931FDN includes a serial UART, I²C-bus, and SPI interface, allowing for easy integration with other microcontrollers and peripheral devices.
  • Packaging: The microcontroller is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications.

Applications

The P89LPC931FDN is versatile enough to be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, battery management, home appliances, and personal electronics. Its robust feature set and flexible I/O options make it an excellent choice for designers looking for a reliable and efficient microcontroller solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess