EN
  • EN
  • DE

P89V51RB2FA,529

Part No P89V51RB2FA,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer NXP
Series 89V
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name P89V5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-2427-5, 935278706529, 954-P89V51RB2FA529, P89V51RB2FA-S
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929925-P89V51RB2FA,529
Ultra Librarian 3D Model Ultra Librarian P89V51RB2FA,529 CAD Model

Description

NXP P89V51RB2FA,529 Microcontroller Overview

The NXP P89V51RB2FA,529 is a robust 8-bit microcontroller that blends the versatility of the 8051 architecture with enhanced features and performance. This microcontroller is designed to deliver a high level of integration suitable for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU Speed: Operating at up to 40 MHz, the P89V51RB2FA,529 provides a powerful processing capability, allowing for efficient handling of complex tasks and algorithms.
  • Flash Memory: Equipped with 64 KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, with the added convenience of In-System Programming (ISP) and In-Application Programming (IAP) capabilities.
  • RAM: It comes with 1 KB of data RAM, ensuring smooth operation and data handling for real-time applications.
  • Digital Peripherals: The device includes 32 general-purpose I/O pins, three 16-bit timers/counters, and a serial communication controller supporting multiple protocols, giving developers the flexibility to interface with a variety of external devices.
  • Operating Voltage: The P89V51RB2FA,529 operates at a voltage range of 2.7V to 5.5V, accommodating various power supply conditions and ensuring compatibility with both 3.3V and 5V logic levels.
  • Power-saving Modes: This microcontroller supports multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, making it suitable for demanding environments.

Applications

The versatility of the P89V51RB2FA,529 makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Communication systems

With its advanced features and proven 8051 architecture, the NXP P89V51RB2FA,529 is a reliable and cost-effective solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5144 $60.1152
19+ $6.1654 $117.1426
30+ $5.9725 $179.1750
40+ $5.7808 $231.2320
52+ $5.5879 $290.5708
70+ $5.0092 $350.6440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess