EN
  • EN
  • DE

PBLS2001S,115

Part No PBLS2001S,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 1.5W 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 150 @ 2A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 355mV @ 300mA, 3A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 100MHz
Maximum Power Dissipation 1.5W
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 134242-PBLS2001S,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian PBLS2001S,115 CAD Model

Description

The PBLS2001S,115 is a high-performance, low-saturation PNP bipolar transistor housed in a small Surface-Mounted Device (SMD) package, specifically designed for energy-efficient applications. Manufactured by NXP Semiconductors, a leader in the industry, this transistor is part of their innovative portfolio of semiconductor solutions that are known for their reliability and cutting-edge technology.

Key Features

  • Low VCEsat (Collector-Emitter Saturation Voltage): This transistor offers a very low collector-emitter saturation voltage, which means it requires less voltage to be driven into saturation (the state where it is fully on). This feature is particularly important for battery-powered devices as it helps to extend battery life.
  • High Current Capability: With the ability to handle a substantial collector current, the PBLS2001S,115 is suitable for a wide range of applications that require high current handling in a compact form factor.
  • Reduction of Component Count: The integration of resistor-equipped transistors (RETs) allows for a reduction in component count, which simplifies circuit design and can lead to cost savings in both materials and assembly.
  • Surface-Mounted Device: The SMD package allows for automated assembly processes, which can improve manufacturing throughput and consistency.

Applications

The PBLS2001S,115 is versatile and can be used in various applications, including but not limited to:

  • Load switches
  • Power management circuits
  • Charging circuits
  • Signal processing
  • Automotive modules
  • Portable and wearable technology

Environmental and Quality Certifications

NXP's commitment to environmental sustainability and quality is reflected in the PBLS2001S,115, which is compliant with RoHS (Restriction of Hazardous Substances) and is produced in facilities that are certified for ISO/TS 16949, ensuring the highest standards for automotive production.

Conclusion

With its low power dissipation, high efficiency, and space-saving design, the PBLS2001S,115 from NXP Semiconductors is an excellent choice for designers looking to optimize their power-sensitive applications. Its robust performance and versatility make it a valuable component in any electronic system requiring a reliable and efficient PNP transistor.

You May Also Be Interested in

Panasonic
TRANS PREBIAS DUAL PNP SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 80MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W EMT6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Lowest to $0.1624
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.0206
Toshiba Semiconductor and Storage
AUTO AEC-Q 2-IN-1 (POINT-SYMMETR / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz, 250MHz 100mW Surface Mount ES6
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363
Lowest to $0.0801
ON Semiconductor
TRANS PREBIAS 2NPN 50V SC88
Lowest to $0.1527
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Nexperia USA Inc.
PUMD2-Q/SOT363/SC-88
Lowest to $0.1661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess