EN
  • EN
  • DE

SST113-T1-E3

Part No SST113-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 341758-SST113-T1-E3
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SST113-T1-E3 CAD Model

Description

The SST113-T1-E3 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It is designed for low-noise amplifier and switching applications where high input impedance and low leakage current are required. The “-E3” suffix indicates that this component is RoHS compliant, meaning it adheres to regulations restricting the use of hazardous substances. This JFET offers excellent performance in sensitive analog circuits, providing a robust and reliable solution for signal amplification and control.

Applications:

  • Low-Noise Amplifiers: Used in audio preamplifiers, RF receivers, and instrumentation amplifiers where minimizing noise is critical.
  • Analog Switches: Employed in multiplexers, sample-and-hold circuits, and other switching applications due to its low on-resistance and fast switching speed.
  • Current Sources: Used in biasing circuits and constant current sources due to its stable operating characteristics.
  • Mixers: Can be used as a mixer in RF applications.

Features:

  • Low Noise: Provides excellent noise performance, making it suitable for sensitive amplifier circuits.
  • High Input Impedance: Offers high input impedance, reducing loading effects on the signal source.
  • Low Leakage Current: Minimizes unwanted current flow, improving circuit accuracy and stability.
  • Fast Switching Speed: Enables rapid switching in analog switch applications.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.
  • P-Channel: P-Channel configuration.

Benefits:

  • Improved Signal Quality: Low noise and high input impedance ensure minimal signal degradation, resulting in improved signal quality.
  • Enhanced Circuit Accuracy: Low leakage current and stable operating characteristics contribute to enhanced circuit accuracy and reliability.
  • Increased Design Flexibility: Versatile characteristics allow for use in a wide range of amplifier and switching applications.
  • Reduced Power Consumption: Operates efficiently, minimizing power consumption in battery-powered and energy-sensitive applications.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details: The SST113-T1-E3 is typically supplied in a surface-mount package (SOT-23), facilitating automated assembly and compact circuit designs. Key specifications include a low input capacitance, high transconductance, and a low drain-source on-resistance. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal considerations, and recommended operating conditions to ensure optimal performance and longevity in specific applications. The “-E3” designation also signifies that the device is lead-free.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.5230
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Need more? Email Us
NXP / Nexperia
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Sunlord
Lowest to $0.0785
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,705 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess