EN
  • EN
  • DE
  • IT

ADA114EUQ-7

Part No ADA114EUQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms
Resistor - Emitter Base (R2) 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce -
Vce Saturation (Max) @ Ib, Ic -
Current - Collector Cutoff (Max) -
Frequency - Transition 250MHz
Power - Max 270mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number ADA114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377738-ADA114EUQ-7
Ultra Librarian 3D Model Ultra Librarian ADA114EUQ-7 CAD Model

Description

Overview of Product ADA114EUQ-7 from Diodes Incorporated

The ADA114EUQ-7 is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This operational amplifier is designed to cater to a wide range of applications, including industrial, medical, automotive, and consumer electronics, where accuracy and stability are of paramount importance.

Key Features

  • Low Offset Voltage: The ADA114EUQ-7 boasts an exceptionally low input offset voltage, which makes it ideal for applications requiring precise signal amplification without significant deviation.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies while maintaining a stable gain, ensuring high-fidelity signal processing in audio and control systems.
  • Low Noise Performance: The device is engineered to have low noise characteristics, minimizing the impact of unwanted signals and enhancing the overall signal-to-noise ratio of your system.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying power management in embedded systems and reducing the overall system complexity.
  • Wide Operating Temperature Range: The ADA114EUQ-7 is designed to function reliably over a broad temperature range, making it suitable for harsh environments and demanding industrial applications.

Applications

The versatility of the ADA114EUQ-7 allows it to be integrated into a multitude of electronic circuits. It is particularly useful in the following areas:

  • Precision analog processing circuits
  • Data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Automotive sensor interfaces and control systems

Quality and Reliability

Diodes Incorporated ensures that the ADA114EUQ-7 meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control processes to guarantee its performance in real-world conditions. With its robust design and Diodes Incorporated's commitment to excellence, the ADA114EUQ-7 stands out as a reliable choice for your precision amplification needs.

Whether you are designing a sophisticated medical device or an automotive control unit, the ADA114EUQ-7 operational amplifier from Diodes Incorporated provides the precision and reliability your project demands.

You May Also Be Interested in

ON Semiconductor
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0641
ON Semiconductor
TRANS 2NPN PREBIAS 0.5W SOT563
Lowest to $0.2165
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.2387
Diodes Incorporated
PREBIAS TRANSISTOR SOT363
Lowest to $0.1065
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT666
Lowest to $0.4176
Diodes Incorporated
PREBIAS TRANSISTOR SOT363
Lowest to $0.0897
ON Semiconductor
TRANS PREBIAS 2NPN 50V SC88
Lowest to $0.1710
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP 50V SC88
Lowest to $0.0613
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0897 $56.0625
1,525+ $0.0736 $112.2400
2,355+ $0.0713 $167.9115
3,250+ $0.0690 $224.2500
4,195+ $0.0668 $280.2260
5,620+ $0.0598 $336.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,687 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess