EN
  • EN
  • DE
  • IT

MUN5237DW1T1

Part No MUN5237DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.25W SOT363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms
Resistor - Emitter Base (R2) 22kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 5mA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number MUN52
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 645757-MUN5237DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5237DW1T1 CAD Model

Description

The MUN5237DW1T1 from ON Semiconductor is a high-performance, dual digital transistor designed to deliver efficient and reliable performance for a wide range of electronic applications. This product features two independent transistors in a single package, making it an ideal choice for space-constrained applications where board space is at a premium.

Key Features

  • Configuration: The device contains a pair of NPN transistors that are configured in a series connection, providing designers with flexibility in circuit design.
  • Current Handling: Each transistor in the MUN5237DW1T1 can handle a continuous collector current of up to 100 mA, making it suitable for driving small loads or for signal processing tasks.
  • Low VCE(sat): It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Integrated Bias Resistor Network: The built-in resistor network provides the necessary biasing for the transistors, simplifying circuit design and reducing component count.
  • Compact Package: Housed in a small SOT-363 package, the MUN5237DW1T1 is perfect for portable devices and other applications where space is limited.

Applications

The MUN5237DW1T1 is versatile and can be used in a variety of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MUN5237DW1T1 is no exception. It is manufactured to the highest standards to ensure reliable performance under a wide range of environmental conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Ordering Information

For detailed information on pricing, availability, and ordering options for the MUN5237DW1T1, please contact ON Semiconductor or an authorized distributor. Ensure that you are getting genuine products by purchasing through official channels, thereby guaranteeing the best performance and support for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6TSSOP
Lowest to $0.0793
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.2933
ON Semiconductor
TRANS PREBIAS 2NPN 50V SC88
Lowest to $0.1710
Diodes Incorporated
PREBIAS TRANSISTOR SOT363
Lowest to $0.1065
Nexperia USA Inc.
TRANS PREBIAS 2NPN 80V 6TSSOP
Need more? Email Us
Rohm Semiconductor
TRANS NPN/PNP PREBIAS 0.15W UMT6 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Nexperia USA Inc.
PEMD9 - NPN/PNP RESISTOR-EQUIPPE / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.4959
ON Semiconductor
TRANS 2NPN/1PNP PREBIAS SC74
Lowest to $0.3855
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT963
Lowest to $0.1394

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0641 $65.0615
2,460+ $0.0526 $129.3960
3,810+ $0.0510 $194.3100
5,250+ $0.0493 $258.8250
6,780+ $0.0478 $324.0840
9,095+ $0.0427 $388.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,700 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess