EN
  • EN
  • DE

NSBC115TPDP6T5G

Part No NSBC115TPDP6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP 50V SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 100kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 339mW
Mounting Type Surface Mount
Package / Case SOT-963
Supplier Device Package SOT-963
Base Product Number NSBC115
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 929380-NSBC115TPDP6T5G
Ultra Librarian 3D Model Ultra Librarian NSBC115TPDP6T5G CAD Model

Description

The ON Semiconductor NSBC115TPDP6T5G is a cutting-edge electronic component designed for various applications requiring high efficiency and reliability. This product is a testament to ON Semiconductor's commitment to providing innovative solutions for the electronics industry.

Key Features

  • Low V<sub>CE(sat): The device features a very low collector-emitter saturation voltage, which enhances overall efficiency by reducing power loss during operation.
  • High Current Gain: With its high current gain, this product ensures effective amplification of the input signal, making it suitable for high-performance applications.
  • Robust Thermal Performance: The NSBC115TPDP6T5G is designed to withstand high temperatures, ensuring stable performance even under thermal stress.
  • Lead-Free and RoHS Compliant: This product complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.
  • Surface-Mount Package: The device comes in a compact surface-mount package, allowing for efficient space utilization on printed circuit boards (PCBs).

Applications

The NSBC115TPDP6T5G is versatile and can be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Controllers
  • LED Lighting
  • Portable Devices

Product Specifications

The NSBC115TPDP6T5G boasts technical specifications that cater to demanding electronic designs:

  • Configuration: Dual NPN Transistors
  • Collector-Emitter Voltage (V<sub>CEO): 50V
  • Collector Current (I<sub>C): 100mA
  • Power Dissipation (P<sub>D): 250mW
  • DC Current Gain (h<sub>FE): 160 to 400 at 10mA V<sub>CE
  • Operating Temperature Range: -55°C to +150°C

With its impressive blend of features, the NSBC115TPDP6T5G is an ideal choice for designers looking to enhance the performance and efficiency of their electronic products. ON Semiconductor's commitment to quality ensures that this component will meet the rigorous demands of the modern electronics industry.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1245 $57.8925
1,130+ $0.1023 $115.5990
1,755+ $0.0990 $173.7450
2,410+ $0.0959 $231.1190
3,120+ $0.0926 $288.9120
4,175+ $0.0831 $346.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess