EN
  • EN
  • DE

2SC3330T-AC

Part No 2SC3330T-AC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.2A 50V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1037040-2SC3330T-AC
Ultra Librarian 3D Model Ultra Librarian 2SC3330T-AC CAD Model

Description

ON Semiconductor 2SC3330T-AC

The ON Semiconductor 2SC3330T-AC is a top-tier NPN bipolar junction transistor (BJT) designed for high-speed switching applications. This component is known for its remarkable efficiency and performance in a variety of electronic circuits. With its robust design and reliable construction, the 2SC3330T-AC is an excellent choice for designers and engineers looking to enhance the performance of their power management systems.

Key Features:

  • High-Speed Switching: The 2SC3330T-AC is optimized for rapid transition between on and off states, making it ideal for high-frequency applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Current Capacity: Capable of handling significant current loads, this component is suitable for circuits requiring high power output.

Applications:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Amplification stages in audio equipment
  • Switching regulators

Product Specifications:

Parameter Value Configuration Single Collector-Base Voltage (VCBO) 230V Collector-Emitter Voltage (VCEO) 230V Emitter-Base Voltage (VEBO) 5V Collector Current (IC) 1A Power Dissipation (PD) 20W

The ON Semiconductor 2SC3330T-AC is a versatile and durable transistor that offers consistent performance for a wide range of electronic applications. Its ability to operate efficiently at high voltages and currents, along with its fast switching speeds, makes it a reliable component for advanced electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess