EN
  • EN
  • DE

NUS2401SNT1

Part No NUS2401SNT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN/1PNP PREBIAS SC74
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Transistor Type 2 NPN, 1 PNP - Pre-Biased
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 175Ohms, 10kOhms
Resistor - Emitter Base (R2) 10kOhms
Vce Saturation (Max) @ Ib, Ic 250mV @ 1mA, 10mA / 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 350mW
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number NUS2401
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 650007-NUS2401SNT1
Ultra Librarian 3D Model Ultra Librarian NUS2401SNT1 CAD Model

Description

ON Semiconductor's NUS2401SNT1: A Robust ESD Protection Device

The NUS2401SNT1 is a high-performance, single-line electrostatic discharge (ESD) protection device designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This compact and efficient component is engineered to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD, which can compromise the integrity and longevity of electronic systems.

Key Features

  • ESD Protection: Offers exceptional ESD protection exceeding IEC61000-4-2 Level 4 standards, withstanding ESD strikes of ±20 kV (air discharge) and ±12 kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of typically 0.5 pF, it is ideal for preserving signal integrity in high-speed applications without significant attenuation.
  • Low Leakage Current: The device boasts an ultra-low leakage current, typically less than 1 µA, ensuring minimal power loss and increased efficiency in operation.
  • Compact SOT-23 Package: Encased in a small SOT-23 package, the NUS2401SNT1 is suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the NUS2401SNT1 allows it to be used in a wide range of applications, particularly where high-speed data line protection is critical. These include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • LVDS and other high-speed serial communication ports
  • Mobile phones, tablets, and other portable devices
  • Notebooks, desktops, and servers

Advantages

Implementing the NUS2401SNT1 in your design offers numerous advantages:

  • Enhanced device reliability due to superior ESD protection
  • Preservation of signal quality in high-speed data transmission
  • Space-saving design for modern compact electronic assemblies
  • Extended lifespan of electronic components with robust protection features

In summary, ON Semiconductor's NUS2401SNT1 provides a powerful shield against ESD, ensuring that sensitive electronic equipment operates reliably and efficiently. Its low capacitance, low leakage current, and compact form factor make it an excellent choice for designers looking to enhance their products with state-of-the-art protection technology.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
NXP / Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0625
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3442 $58.5140
410+ $0.2825 $115.8250
635+ $0.2737 $173.7995
875+ $0.2649 $231.7875
1,130+ $0.2559 $289.1670
1,510+ $0.2295 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess