EN
  • EN
  • DE

SI1905DL

Part No SI1905DL
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Dual P-Channel 1.8-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248790-SI1905DL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI1905DL CAD Model

Description

The SI1905DL is a P-Channel MOSFET from Vishay. It is designed for load switching and power management applications. This device combines low on-resistance with fast switching speeds, enabling efficient and compact circuit designs.

Applications

  • Load Switching: Controlling power to various circuit loads.
  • Power Management: Optimizing power usage in portable devices.
  • DC-DC Conversion: Used in DC-DC converter circuits.
  • Battery Management Systems: Controlling battery charging and discharging.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • Surface Mount Package: Suitable for automated assembly.
  • Halogen-Free: Environmentally friendly design.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation, improving overall efficiency.
  • Compact Designs: Small footprint enables integration into compact devices.
  • Simplified Control: Logic level gate drive simplifies interface with microcontrollers.
  • Reduced Heat Generation: Lower power loss reduces heat generation, improving system reliability.

Additional Details

The SI1905DL is typically available in a PowerPAK® SC-70 package. Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), and On-Resistance (RDS(on)). The device's low on-resistance minimizes power loss during conduction, making it suitable for applications where efficiency is critical. The fast switching speed reduces switching losses, enabling high-frequency operation. The logic level gate drive allows the MOSFET to be controlled directly by low-voltage logic circuits, simplifying the design process.

The small PowerPAK® SC-70 package allows for compact circuit designs, making the SI1905DL suitable for portable devices and other space-constrained applications. The MOSFET's reliable performance ensures stable operation over a wide range of operating conditions. It is commonly used in various electronic devices, including laptops, smartphones, and power supplies. The SI1905DL provides a high-performance solution for load switching and power management applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8436 $59.7156
50+ $2.3331 $116.6550
77+ $2.2603 $174.0431
106+ $2.1876 $231.8856
137+ $2.1148 $289.7276
183+ $1.8954 $346.8582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess