EN
  • EN
  • DE

SJD1009T4

Part No SJD1009T4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP DPAK NPN SPECIAL TR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933881-SJD1009T4
Ultra Librarian 3D Model Ultra Librarian SJD1009T4 CAD Model

Description

The ON Semiconductor SJD1009T4 is a high-performance N-channel Power MOSFET designed to meet a wide range of applications. It is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry. This MOSFET is part of the T4 series, which is known for its reliability and efficiency in power switching applications.

Key Features

  • Low On-Resistance: The SJD1009T4 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit.
  • High Switching Speed: The device is designed for fast switching, making it ideal for high-frequency applications. This ensures minimal switching losses and better performance.
  • Robust Thermal Performance: With an excellent thermal design, the SJD1009T4 can handle higher currents and operate at higher temperatures without compromising its lifespan or functionality.
  • Gate Charge Optimization: The optimized gate charge of this MOSFET allows for reduced driving power, which is essential for battery-powered devices and applications with energy-saving requirements.

Applications

The versatility of the SJD1009T4 makes it suitable for a variety of applications, including:

  • Power Management
  • DC/DC Converters
  • Motor Control
  • Battery Powered Systems
  • Switching Regulators
  • Automotive Applications

Product Specifications

The SJD1009T4 offers a drain-source voltage (Vdss) of 100V, which allows it to be used in higher voltage applications. The continuous drain current (Id) is rated at 80A, providing ample current handling capability for most power-intensive tasks. The device also features a low gate threshold voltage (Vgs th), making it compatible with a wide range of drive voltages.

For detailed specifications and application notes, customers are encouraged to refer to the official ON Semiconductor datasheets and product documentation.

Quality and Reliability

ON Semiconductor ensures that the SJD1009T4 meets the highest quality and reliability standards. The device is RoHS compliant and is designed with the environment in mind, minimizing the ecological footprint of your projects.

With the SJD1009T4, ON Semiconductor continues to lead in the development of power components that push the boundaries of efficiency, performance, and reliability.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1751 $60.3269
45+ $2.6057 $117.2565
69+ $2.5248 $174.2112
95+ $2.4428 $232.0660
123+ $2.3620 $290.5260
164+ $2.1171 $347.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess