EN
  • EN
  • DE

KSD288YTU

Part No KSD288YTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 55V 3A TO-220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 55 V 3 A - 25 W Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name KSD288
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876443-KSD288YTU
Ultra Librarian 3D Model Ultra Librarian KSD288YTU CAD Model

Description

Introducing the KSD288YTU Power Transistor from ON Semiconductor

The KSD288YTU is a high-performance power transistor designed and manufactured by the renowned industry leader, ON Semiconductor. This component is specifically engineered to cater to the demanding requirements of power amplification and switching applications. With its robust construction and superior electrical characteristics, the KSD288YTU stands out as a reliable choice for professionals in the electronics sector.

Constructed with state-of-the-art Bipolar Junction Transistor (BJT) technology, the KSD288YTU offers exceptional efficiency and power handling capabilities. This NPN transistor is capable of withstanding high voltage conditions while providing a high current output, making it an ideal solution for a variety of electronic circuits.

Key Features of the KSD288YTU:

  • Voltage and Current Ratings: The KSD288YTU boasts an impressive collector-emitter voltage (Vceo) of up to 80V, and a collector current (Ic) rating of 3A, ensuring reliable performance in high-power applications.
  • Power Dissipation: With a power dissipation of 25W, this transistor can handle significant energy without overheating, contributing to the longevity and durability of the device.
  • High Gain Bandwidth Product: The device features a transition frequency (ft) of 30MHz, enabling it to be used in applications that require fast switching and accurate amplification.
  • TO-220 Package: The KSD288YTU comes in a widely used TO-220 package, which is known for its ease of mounting and excellent thermal performance. This package is compatible with a wide range of heat sinks and PCB layouts.

Applications:

The KSD288YTU is versatile and can be used in various applications, including:

  • Audio Power Amplifiers
  • DC-DC Converters
  • Switching Regulators
  • Motor Control Circuits
  • Power Management Solutions

ON Semiconductor's commitment to quality ensures that the KSD288YTU meets the highest industry standards for performance and reliability. Whether it's for consumer electronics or industrial systems, this power transistor is an excellent choice for designers looking to enhance the efficiency and robustness of their applications.

For detailed specifications, application notes, and design resources, visit the ON Semiconductor website or contact their support team for additional assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess