EN
  • EN
  • DE

DMC3018LSD

Part No DMC3018LSD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168042-DMC3018LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMC3018LSD CAD Model

Description

Introducing the DMC3018LSD MOSFET from Diodes Incorporated

The DMC3018LSD is a high-performance, P-Channel enhancement mode MOSFET brought to the market by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed for power management applications, offering a combination of low on-resistance and high switching speed, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The DMC3018LSD boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved energy efficiency during operation. This makes it suitable for power-intensive applications where minimizing heat generation is crucial.
  • High Power Dissipation: With an ability to dissipate high levels of power, this MOSFET can handle significant current without overheating, ensuring reliable performance even under strenuous conditions.
  • Advanced Packaging: Encased in a RoHS-compliant, SOP-8 package, the DMC3018LSD is not only compact but also environmentally friendly. The small form factor allows for integration into space-constrained applications while maintaining a low thermal footprint.
  • Voltage and Current Ratings: The device operates at a drain-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -6.7A, making it robust enough for handling high-load operations.

Applications

The versatile nature of the DMC3018LSD MOSFET makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Engineers and designers can rely on the DMC3018LSD to deliver efficient and reliable performance in their power management solutions. Its robustness, coupled with Diodes Incorporated's reputation for quality, ensures that this MOSFET will be a valuable component in any electronic system requiring efficient power handling capabilities.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team. The DMC3018LSD is available for order through authorized distributors, ensuring easy access for both prototyping and large-scale production needs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,867 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess