EN
  • EN
  • DE

2SA1309AQ

Part No 2SA1309AQ
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815108-2SA1309AQ
Ultra Librarian 3D Model Ultra Librarian 2SA1309AQ CAD Model

Description

The 2SA1309AQ is a PNP bipolar junction transistor (BJT) manufactured by Panasonic. It is primarily designed for audio amplifier applications, specifically in the output stage or driver stage of high-fidelity audio amplifiers. The 'AQ' likely denotes a particular grade or specification variant within the 2SA1309 series, potentially related to gain characteristics or other electrical parameters. This transistor offers excellent linearity and is well-suited for delivering clean and powerful audio signals.

Applications

  • Audio Amplifiers: Used extensively in audio power amplifier circuits, particularly in high-end stereo systems.
  • Hi-Fi Equipment: Found in preamplifiers, power amplifiers, and integrated amplifiers designed for high-fidelity sound reproduction.
  • Professional Audio Equipment: Employed in mixing consoles, studio monitors, and other professional audio applications.
  • General-Purpose Amplification: Can be used in other analog circuits requiring a high-performance PNP transistor.

Features

  • High Collector Current: Capable of handling significant collector current for driving speakers.
  • Low Distortion: Minimizes harmonic distortion for clear and accurate sound reproduction.
  • High Gain: Provides sufficient gain for amplifying weak audio signals.
  • High Collector-Emitter Voltage: Offers a high breakdown voltage for reliable operation in high-voltage circuits.
  • Excellent Linearity: Ensures accurate signal amplification across a wide range of frequencies.

Benefits

  • Superior Sound Quality: Delivers high-fidelity sound reproduction with minimal noise and distortion.
  • Increased Power Output: Enables higher power output levels for driving loudspeakers effectively.
  • Enhanced System Performance: Improves the overall performance and reliability of audio amplifier circuits.
  • Reduced Noise: Low noise characteristics contribute to a cleaner and more enjoyable listening experience.

Additional Details

The 2SA1309AQ typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Important specifications include collector-emitter breakdown voltage, collector current, power dissipation, DC current gain (hFE), and transition frequency. Datasheets from Panasonic provide comprehensive information on these parameters, allowing designers to optimize the transistor's performance in specific applications. Proper heatsinking is crucial to prevent overheating and ensure reliable operation at high power levels. The 2SA1309AQ is often paired with complementary NPN transistors in push-pull amplifier configurations to achieve optimal performance.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess