EN
  • EN
  • DE
  • IT

ADA114YUQ-13

Part No ADA114YUQ-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms, 47kOhms
Resistor - Emitter Base (R2) 10kOhms, 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce -
Vce Saturation (Max) @ Ib, Ic -
Current - Collector Cutoff (Max) -
Frequency - Transition 250MHz
Power - Max 270mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number ADA114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1376974-ADA114YUQ-13
Ultra Librarian 3D Model Ultra Librarian ADA114YUQ-13 CAD Model

Description

Introducing the ADA114YUQ-13 from Diodes Incorporated

The ADA114YUQ-13 is a cutting-edge semiconductor product from Diodes Incorporated, a leading manufacturer in the electronics industry. This high-performance component is designed to meet the rigorous demands of modern electronic devices, providing reliability and efficiency for a wide range of applications.

Key Features

  • High Precision: The ADA114YUQ-13 boasts precise operation, ensuring stable performance and consistent output, which is crucial for sensitive electronic applications.
  • Low Power Consumption: With energy efficiency in mind, this product operates with minimal power waste, contributing to the extended battery life of portable devices and reducing the overall energy footprint.
  • Durable Design: Crafted to withstand harsh conditions, the ADA114YUQ-13 is built for durability, ensuring a long operational lifespan even under strenuous use.
  • Versatility: Its versatile nature makes it suitable for a variety of applications, from consumer electronics to industrial systems, offering a broad range of utility.

Applications

The ADA114YUQ-13 is adept for integration into multiple devices and systems, including but not limited to:

  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units

Product Specifications

Diodes Incorporated ensures that the ADA114YUQ-13 meets the highest standards of quality and performance. The product features include:

  • Package Type: Provided in a robust and compact package suitable for various installation requirements.
  • Temperature Range: Operates effectively over a wide temperature range, accommodating diverse environmental conditions.
  • Compliance: Fully compliant with industry standards, ensuring compatibility and interoperability with other components and systems.

Quality Assurance

Diodes Incorporated is committed to delivering excellence with the ADA114YUQ-13. Rigorous testing and quality control measures are in place to guarantee that each unit meets the strictest performance criteria. Customers can trust in the reliability and superior quality of this product for their electronic design needs.

For detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact their customer service team. Incorporate the ADA114YUQ-13 into your next project for enhanced performance and quality assurance.

You May Also Be Interested in

ON Semiconductor
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0641
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.3226
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT563 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1527
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT666
Lowest to $0.4176
Rohm Semiconductor
TRANS NPN/PNP PREBIAS 0.15W UMT6 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT563 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Lowest to $0.1086
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP 50V SC88
Lowest to $0.0613
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.2933
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP
Lowest to $0.0442

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1065 $56.4450
1,285+ $0.0874 $112.3090
1,985+ $0.0847 $168.1295
2,740+ $0.0819 $224.4060
3,540+ $0.0792 $280.3680
4,735+ $0.0710 $336.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess