EN
  • EN
  • DE

PBLS6001D

Part No PBLS6001D
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235443-PBLS6001D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS6001D CAD Model

Description

The NXP PBLS6001D is a high-performance, low-saturation PNP bipolar transistor designed for use in a wide range of electronic applications. This versatile component is a part of NXP's innovative portfolio of transistors that offer excellent power management and efficiency, making it an ideal choice for designers looking to optimize their circuits for energy savings and reduced heat dissipation.

Key Features

  • Low V<sub>CEsat: The PBLS6001D boasts a low collector-emitter saturation voltage, which translates to reduced power losses and improved efficiency in operation. This feature is particularly beneficial in applications where power conservation is crucial.
  • High Current Capability: With the ability to handle a continuous collector current of up to 1 A, this transistor can be used in power-intensive applications, providing designers with the flexibility to meet demanding electrical requirements.
  • High Collector-Emitter Breakdown Voltage: The device is capable of withstanding up to -45 V between the collector and emitter, offering robust performance and reliability even under stressful conditions.
  • Surface-Mount Package: The PBLS6001D comes in a small SOT457 (SC-74) surface-mount package, which saves valuable space on printed circuit boards and is suitable for automated assembly processes.

Applications

The NXP PBLS6001D is designed for general-purpose switching and amplification tasks. Its characteristics make it particularly suitable for:

  • Load switches
  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Linear voltage regulators

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -45 V Collector Current (I<sub>C) 1 A Collector-Emitter Saturation Voltage (V<sub>CEsat) Typically C = 1 A Package Type SOT457 (SC-74)

In summary, the NXP PBLS6001D is a reliable and efficient solution for designers seeking a PNP bipolar transistor that offers both low power dissipation and high current handling capability, all within a compact, surface-mount package.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3283 $59.7735
110+ $1.0903 $119.9330
165+ $1.0557 $174.1905
230+ $1.0222 $235.1060
295+ $0.9875 $291.3125
395+ $0.8859 $349.9305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess