EN
  • EN
  • DE

PBSS2515MB,315

Part No PBSS2515MB,315
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NOW NEXPERIA PBSS2515MB - SMALL  /  Bipolar (BJT) Transistor NPN 15 V 500 mA 420MHz 250 mW Surface Mount DFN1006B-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP USA Inc.
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 15 V
Vce Saturation (Max) @ Ib, Ic 25mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 10mA, 2V
Power - Max 250 mW
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-101, SOT-883
Supplier Device Package DFN1006B-3
HTSUS 0000.00.0000
Other Names 2156-PBSS2515MB,315,NEXNXPPBSS2515MB,315
Standard Package 1
Win Source Part Number 958272-PBSS2515MB,315
Ultra Librarian 3D Model Ultra Librarian PBSS2515MB,315 CAD Model

Description

The PBSS2515MB,315 is a cutting-edge, high-efficiency, low V<sub>CES NPN transistor developed by NXP Semiconductors. This bipolar junction transistor is designed to meet the rigorous demands of modern electronic circuits, providing a robust solution for a range of applications. With its compact SOT-23 package, it is ideal for space-constrained applications.

Key Features

  • High Current Capability: The PBSS2515MB,315 can handle continuous collector currents up to 2 A, making it suitable for high-power switching and amplification.
  • Low Collector-Emitter Saturation Voltage: This transistor offers a low V<sub>CES saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Performance: It operates at a high gain bandwidth product (f<sub>T), providing excellent performance in high-frequency applications.
  • Thermal Performance: The device is designed with superior thermal characteristics, ensuring reliability and longevity even under thermal stress.
  • Applications

    The PBSS2515MB,315 is versatile and can be used in various applications, including:

    • Switching circuits
    • Power management systems
    • DC-DC converters
    • Motor control circuits
    • Linear amplifiers
    • Audio amplifiers

    Specifications

    Parameter Value Collector-Emitter Voltage (V<sub>CEO) 15 V Collector Current (I<sub>C) 2 A Power Dissipation (P<sub>D) 1.25 W Gain Bandwidth Product (f<sub>T) 100 MHz Operating Temperature Range -65°C to +150°C

    Quality and Reliability

    The PBSS2515MB,315 transistor is manufactured by NXP Semiconductors, a leader in the semiconductor industry, ensuring high-quality standards and reliability. The product is RoHS compliant and is designed to meet the requirements of various international standards.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess