EN
  • EN
  • DE

PBSS4021NT/WD215

Part No PBSS4021NT/WD215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 930028-PBSS4021NT/WD215
Ultra Librarian 3D Model Ultra Librarian PBSS4021NT/WD215 CAD Model

Description

Introducing the PBSS4021NT/WD215 from NXP Semiconductors

Discover the advanced PBSS4021NT/WD215, a high-performance, low V<sub>CEsat (BISS) transistor crafted by NXP Semiconductors, designed to deliver exceptional efficiency and power handling for a wide range of applications. This cutting-edge component is part of NXP's innovative portfolio, renowned for its commitment to quality, reliability, and state-of-the-art semiconductor technology.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4021NT/WD215 boasts an ultra-low V<sub>CEsat, which minimizes power loss and enhances energy efficiency during operation, making it ideal for power-sensitive circuits.
  • High Collector Current Capability: With a maximum collector current (I<sub>C) of up to 2 A, this transistor can handle significant current loads, ensuring robust performance in demanding situations.
  • High Collector-Emitter Breakdown Voltage: A V<sub>(BR)CEO of 20 V provides a reliable operation even under stress, offering a margin of safety for applications that may experience voltage spikes or surges.
  • Compact Package: The PBSS4021NT/WD215 comes in a small SOT23 (TO-236AB) surface-mount package, making it suitable for space-constrained applications without compromising on power.

Applications

The versatility of the PBSS4021NT/WD215 allows it to be utilized in a myriad of applications, including but not limited to:

  • Switching circuits
  • DC-DC converters
  • Power management functions
  • Load switches
  • Motor control circuits
  • Amplification stages

Why Choose the PBSS4021NT/WD215?

Engineers and designers seeking a reliable and powerful transistor will find the PBSS4021NT/WD215 to be an excellent choice. Its low V<sub>CEsat enables high efficiency, which is crucial in modern electronic devices aiming to reduce power consumption and heat generation. Additionally, its high current handling and breakdown voltage ensure that it can perform reliably in a variety of electrical environments. The compact form factor of the SOT23 package also allows for integration into designs where space is at a premium, without having to compromise on electrical performance.

With the PBSS4021NT/WD215, NXP Semiconductors continues to demonstrate its dedication to providing components that push the boundaries of what's possible in electronic design, offering solutions that meet the evolving needs of the industry.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess