EN
  • EN
  • DE

PBSS4041PT

Part No PBSS4041PT
Manufacturer NXP / Nexperia
Description 60 V, 2.7 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235518-PBSS4041PT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4041PT CAD Model

Description

The NXP PBSS4041PT is a high-performance, low V<sub>CESAT (Collector-Emitter Saturation Voltage) bipolar junction transistor (BJT) that is designed to deliver efficient power management within a compact package. This NXP product is a testament to the company's commitment to providing advanced solutions for modern electronic applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4041PT boasts a low V<sub>CESAT which minimizes power loss and improves efficiency, making it ideal for high-efficiency applications.
  • High Current Capability: With a continuous collector current rating of up to 2 A, this transistor can handle high current loads, suitable for power switching applications.
  • High-Speed Switching: The device is designed for high-speed switching, ensuring quick response times in circuits that require fast turn-on and turn-off times.
  • Medium Power Handling: This transistor is capable of handling moderate power levels, making it a versatile component for a wide range of applications.
  • Surface-Mount Package: The PBSS4041PT comes in a small, flat SOT1061 package, which is ideal for space-constrained applications and ensures a small footprint on the PCB.

Applications

The NXP PBSS4041PT is suitable for a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control circuits
  • LED drivers
  • Charging circuits for battery-powered devices

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 40V Collector Current (I<sub>C) 2A Collector-Emitter Saturation Voltage (V<sub>CESAT) Typically 115mV at 1A Package SOT1061

The NXP PBSS4041PT is a powerful and reliable component for designers looking for a transistor that offers high efficiency, high current capability, and high-speed switching in a compact form factor.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess