EN
  • EN
  • DE

PBSS4041PX

Part No PBSS4041PX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 60 V, 5 A PNP low VCEsat transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235519-PBSS4041PX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4041PX CAD Model

Description

Product Overview: NXP PBSS4041PX

The NXP PBSS4041PX is a cutting-edge, low VCEsat (BISS) transistor that represents a pivotal component in modern electronic design. This product is a part of NXP's portfolio of high-performance transistors designed to deliver efficiency and reliability for a wide range of applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device offers an exceptionally low VCEsat, which results in reduced power loss and improved overall efficiency in switching applications.
  • High Collector Current Capability: With a high maximum collector current (IC), the PBSS4041PX is suitable for high-power applications, ensuring robust performance even under demanding conditions.
  • High Efficiency: The transistor is optimized for low conduction losses, making it an ideal choice for power management in portable devices, where energy efficiency is paramount.
  • High-Speed Switching: The device features fast switching times, enabling high-frequency operation which is essential for power regulation in modern electronic circuits.
  • Small Footprint: Housed in a small SOT1061 package, the PBSS4041PX is designed for space-constrained applications, providing powerful performance without compromising on space.

Applications

The versatility of the NXP PBSS4041PX allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • DC-DC converters
  • Power management modules
  • Load switches
  • Battery-driven devices
  • Motor control circuits
  • LED lighting solutions

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PBSS4041PX is no exception. Manufactured with the highest industry standards, this transistor ensures long-term reliability and performance, making it a trustworthy choice for both commercial and industrial applications.

In summary, the NXP PBSS4041PX transistor is an exemplary solution for designers looking to enhance the efficiency and performance of their power-sensitive electronic circuits without compromising on space or power handling capabilities.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8122 $52.7930
155+ $0.6664 $103.2920
235+ $0.6456 $151.7160
325+ $0.6248 $203.0600
415+ $0.6039 $250.6185
555+ $0.5415 $300.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess