EN
  • EN
  • DE

PBSS4250X

Part No PBSS4250X
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 50V 2A 1000mW Automotive 4-Pin(3+Tab) SOT-89 / 50 V, 2 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235540-PBSS4250X
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PBSS4250X
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4250X CAD Model

Description

Introducing the PBSS4250X NPN Transistor by NXP Semiconductors

The PBSS4250X, designed and manufactured by NXP Semiconductors, is a high-performance NPN transistor that offers an exceptional balance of efficiency and power handling. This device is a part of NXP's low V<sub>CEsat BISS (Breakthrough In Small Signal) transistor series, which is renowned for providing low saturation voltages and high current capacity in a compact footprint.

Key Features

  • High Current Capability: The PBSS4250X is capable of handling continuous collector currents up to 2 A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CEsat), this transistor ensures efficient operation, leading to reduced power loss and improved overall performance.
  • High-Speed Switching: The device is designed for high-speed switching, allowing for quick transitions and efficient operation in circuits that require frequent on-off states.
  • High Temperature Performance: It can operate at junction temperatures up to 150°C, ensuring reliability and stability in harsh environments.

Applications

The versatility of the PBSS4250X makes it an ideal choice for a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • LED driving solutions

Package and Reliability

The transistor is housed in a SOT89 package, which not only ensures a compact design but also provides excellent thermal performance. This package is widely used in the industry, making the PBSS4250X a drop-in replacement for many existing designs. NXP's commitment to quality ensures that this transistor meets the highest reliability standards, providing a robust solution for your electronic designs.

Whether you're designing power supplies, amplifiers, or any other application that requires a high-performance NPN transistor, the PBSS4250X from NXP Semiconductors is a choice that offers both efficiency and power in a small package. Its advanced features and proven reliability make it a valuable component for any demanding electronic application.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess