EN
  • EN
  • DE

PBSS43502

Part No PBSS43502
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 344493-PBSS43502
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS43502 CAD Model

Description

Introducing the PBSS43502 NXP Transistor

The PBSS43502 is a high-performance, low V<sub>CEsat (saturation voltage) double PNP transistor from NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This advanced semiconductor device is designed to deliver efficient power management within a compact package, making it an ideal choice for a wide range of electronic applications.

Exceptional Efficiency and Performance

With its low saturation voltage, the PBSS43502 transistor ensures minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems. This feature, combined with high current capability, makes the PBSS43502 suitable for high-efficiency switching and amplification applications.

Robust Design

The device is housed in a small and flat lead SOT-23 (TO-236AB) Surface-Mounted Device (SMD) package, which is designed for use in automated manufacturing processes. The package is not only space-efficient but also robust, offering excellent mechanical durability and thermal performance, which is essential for maintaining stability under various operating conditions.

Applications

Due to its versatile characteristics, the PBSS43502 transistor can be utilized in a diverse set of applications, including but not limited to:

  • Power management modules
  • Charging circuits for batteries
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Signal processing

Key Features

  • Low collector-emitter saturation voltage, V<sub>CEsat
  • High collector current capability (I<sub>C)
  • High efficiency due to reduced power dissipation
  • Compact SOT-23 package suitable for high-density PCB designs
  • Compatible with automated SMD assembly processes
  • Robust thermal and mechanical properties

The PBSS43502 transistor by NXP is engineered to meet the demands of modern electronic designs, providing a reliable and high-performance solution for power management and signal processing. Its compact form factor, combined with exceptional electrical characteristics, makes it a preferred choice for engineers and designers looking to optimize their applications for both performance and size.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess