EN
  • EN
  • DE

PBSS4350T

Part No PBSS4350T
Manufacturer NXP / Nexperia
Description Trans GP BJT NPN 50V 2A 1200mW Automotive 3-Pin SOT-23 / 50 V; 3 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235546-PBSS4350T
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PBSS4350T
Introduction Date August 08, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PBSS4350T CAD Model

Description

Product Overview: PBSS4350T NPN Transistor

The PBSS4350T is a high-performance NPN bipolar transistor from NXP Semiconductors, designed to deliver exceptional efficiency and power control in a compact package. This versatile transistor is ideal for a wide range of applications, including but not limited to, switch mode power supplies, DC-DC converters, and power management circuits.

Key Features

  • Low V<sub>CEsat: The PBSS4350T offers a low collector-emitter saturation voltage, which ensures reduced power loss and improved energy efficiency during operation.
  • High Collector Current: With a continuous collector current (I<sub>C) rating of 3 A, this transistor can handle significant power for its size, making it suitable for high-power applications.
  • High Collector-Emitter Voltage: The device supports a collector-emitter voltage (V<sub>CEO) of 50 V, providing a good safety margin for voltage spikes and surges commonly encountered in electronic circuits.
  • High Performance: It has a high current gain bandwidth product (f<sub>T) which enables the transistor to perform well in high-frequency applications.
  • Thermal Performance: The PBSS4350T is designed with thermal performance in mind, featuring a low thermal resistance that helps to maintain operational stability under varying temperature conditions.

Package and Applications

The PBSS4350T is packaged in a small Surface-Mounted Device (SMD) package, specifically in a SOT23 (TO-236AB) form factor. This compact footprint allows for high-density mounting and is suitable for automated assembly processes, making it a go-to choice for modern electronic designs.

Its robust performance parameters make the PBSS4350T suitable for a variety of applications, including:

  • Load switches
  • Power management modules
  • Charging circuits
  • DC-DC converters
  • Motor control circuits

With its strong electrical characteristics and versatile application potential, the NXP PBSS4350T NPN transistor is an excellent choice for designers seeking reliability and performance in their power control solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess