EN
  • EN
  • DE

PBSS5160DS

Part No PBSS5160DS
Manufacturer NXP / Nexperia
Description 60 V, 1 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235561-PBSS5160DS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Motor Drive & Control, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PBSS5160DS CAD Model

Description

Product Overview: NXP PBSS5160DS

The NXP PBSS5160DS is a high-performance, low VCES NPN double transistor designed to deliver efficient power management and signal conditioning in a compact package. This advanced semiconductor product is part of NXP's portfolio of bipolar junction transistors (BJTs) that are engineered to meet the stringent requirements of modern electronic applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5160DS boasts a low VCES which ensures reduced power dissipation and improved efficiency, making it ideal for high-density circuit designs.
  • High Collector Current Capability: With a collector current rating of up to 1 A, this transistor can handle significant power, suitable for a wide range of applications including switching and amplification.
  • High Collector-Emitter Breakdown Voltage: A V(BR)CEO of 60 V provides a good safety margin for applications that experience voltage spikes or surges, ensuring reliability and longevity.
  • High Power Dissipation: The device is capable of dissipating up to 1.25 W, allowing it to manage thermal loads effectively under high-power operation conditions.
  • Integrated Two Devices: The integration of two transistors within a single package saves space and reduces component count in circuit designs, leading to a more compact and cost-effective solution.

Applications

The PBSS5160DS is versatile and can be used in various applications. It is particularly suitable for power management tasks in consumer electronics, such as smartphones, tablets, and laptops. Additionally, it is an excellent choice for driving motors in portable devices, power switches in DC-DC converters, and as a pre-driver in Class-D amplifiers. Its robustness also makes it a reliable component in automotive electronics and industrial systems where high switching speeds and efficiency are required.

Package and Quality

Housed in a small 6-pin Surface-Mounted Device (SMD) package, the PBSS5160DS is designed to be compatible with automatic placement equipment, which streamlines the manufacturing process. NXP's commitment to quality ensures that this transistor meets the highest industry standards for performance and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1430 $50.0500
855+ $0.1173 $100.2915
1,320+ $0.1137 $150.0840
1,820+ $0.1100 $200.2000
2,355+ $0.1063 $250.3365
3,150+ $0.0953 $300.1950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess