EN
  • EN
  • DE

PBSS5160U

Part No PBSS5160U
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 60 V, 1 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235563-PBSS5160U
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS5160U CAD Model

Description

Introducing the PBSS5160U NPN Transistor from NXP Semiconductors

The PBSS5160U is a high-performance NPN transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular transistor is part of NXP's low VCEsat (BISS) transistors family, which is renowned for combining low voltage drop with high current capability, making them perfect for a wide range of power and switching applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5160U boasts a low collector-emitter saturation voltage (VCEsat), which significantly reduces power loss and improves overall efficiency.
  • High Collector Current: With a maximum collector current (IC) of 1A, this transistor can handle high current loads, making it suitable for demanding applications.
  • High Performance: The device offers high efficiency due to its high gain-bandwidth product and fast switching times.
  • Robustness: The PBSS5160U is designed to be robust and reliable, with a high maximum junction temperature of 150°C, ensuring stable performance even under strenuous conditions.

Applications

The versatility of the PBSS5160U allows it to be used in a variety of applications. It is particularly well-suited for:

  • Load switches
  • Power management circuits
  • DC-DC converters
  • Charging circuits
  • Motor control systems
  • LED drivers

Package and Quality Assurance

The PBSS5160U is offered in a small and flat lead SOT323 (SC-70) surface-mounted device package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability. NXP's commitment to quality ensures that each transistor meets the highest standards, with rigorous testing and quality control measures in place throughout the manufacturing process.

Whether you're designing power-efficient circuits for consumer electronics or robust systems for industrial applications, the PBSS5160U from NXP Semiconductors is a choice that promises to deliver both performance and reliability. Its combination of low VCEsat, high current capability, and compact design makes it a valuable component in any power-sensitive design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess