EN
  • EN
  • DE

PBSS8110T,215

Part No PBSS8110T,215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 200mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 150 @ 250mA, 10V
Maximum Power Dissipation 480mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 004330-PBSS8110T,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automotive, Communications & Networking, Power Management, Consumer Electronics, Lighting, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian PBSS8110T,215 CAD Model

Description

The PBSS8110T,215 is a state-of-the-art NPN transistor manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This transistor is designed to meet the demands of modern electronic circuits, providing a perfect blend of efficiency, reliability, and performance.

Key Features

  • High Collector-Emitter Voltage (VCEO): The PBSS8110T,215 is capable of withstanding up to 100V, making it suitable for high-voltage applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures minimal power loss and heat generation, enhancing the overall efficiency of the device.
  • High Current Capability: With a collector current rating of up to 1A, this transistor can handle significant current loads, which is ideal for power switching applications.
  • High-Speed Switching: The device offers fast switching speeds, which is crucial for high-frequency operations in modern electronic applications.
  • Surface-Mount Package: The PBSS8110T,215 comes in a small, leadless SOT23 package, making it suitable for space-constrained applications.

Applications

The PBSS8110T,215 is versatile in its applications, suitable for use in:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Amplification stages in audio applications
  • Signal processing

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The PBSS8110T,215 is no exception, as it is built to ensure consistent performance even under varying environmental conditions. It is RoHS compliant and lead-free, reflecting NXP's commitment to environmental sustainability.

Conclusion

Whether you're designing power supplies, amplifiers, or any other high-voltage and high-speed switching application, the PBSS8110T,215 from NXP Semiconductors offers a compact, efficient, and reliable solution. Its robust electrical characteristics and versatile package design make it an excellent choice for engineers looking to optimize their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3683 $51.5620
290+ $0.3450 $100.0500
450+ $0.3334 $150.0300
650+ $0.3100 $201.5000
840+ $0.2984 $250.6560
1,050+ $0.2867 $301.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,060 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess