The NXP PBYR1080 Schottky Barrier Rectifier Diode is a high-performance electronic component designed for a wide range of applications requiring efficient power management. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency operations.
Key Features:
- High Current Capacity: The PBYR1080 is capable of conducting up to 10 A of continuous forward current, making it suitable for high current applications.
- Low Forward Voltage Drop: With a forward voltage drop typically below 0.98 V, this diode ensures minimal power loss and improved efficiency in circuits.
- Fast Switching Speed: The fast switching action of the PBYR1080 minimizes losses during the transition from conducting to non-conducting states, which is crucial for high-speed switching applications.
- High Surge Current Capability: It can handle high surge currents, providing robust performance during transient conditions.
- Low Thermal Resistance: The PBYR1080 has a low thermal resistance, allowing for better heat dissipation and improved reliability at high operating temperatures.
Applications:
The PBYR1080 is versatile and can be used in various applications, including:
- Power supplies
- DC-DC converters
- Motor controllers
- Automotive applications
- High-frequency inverters
- Freewheeling diodes in power circuits
Technical Specifications:
| Parameter |
Value |
| Product |
PBYR1080 |
| Package |
TO-220AB |
| Forward Current (If) |
10 A |
| Peak Reverse Voltage (Vrrm) |
80 V |
| Forward Voltage Drop (Vf) |
< 0.98 V |
| Operating Temperature Range |
-65°C to +150°C |
For engineers and designers looking for a reliable and efficient rectifier diode, the NXP PBYR1080 offers a blend of performance and durability, making it an excellent choice for advanced electronic designs.