EN
  • EN
  • DE

TPSM53603RDAR

Part No TPSM53603RDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1-7V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features DC DC Converter 1 Output - Input
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPSM53603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPSM53603RDARTR, 296-TPSM53603RDARDKR, 296-TPSM53603RDARCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852410-TPSM53603RDAR
Ultra Librarian 3D Model Ultra Librarian TPSM53603RDAR CAD Model

Description

The TPSM53603RDAR from Texas Instruments is a highly efficient, synchronous step-down converter that is designed to simplify the power supply design process for a wide range of applications. This compact and robust module integrates a power MOSFET, inductor, and the associated control circuitry into a small package, reducing the need for external components and simplifying the overall design.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 3.8V to 36V, making it versatile for various systems and ensuring stable operation even during fluctuations in the input supply.
  • Output Voltage: It delivers an adjustable output voltage from 1V to 17V, which can be set using external resistors, catering to a broad spectrum of power requirements.
  • Output Current: The TPSM53603RDAR can supply up to 3A of continuous output current, making it suitable for powering a diverse set of ICs and peripherals.
  • High Efficiency: With its synchronous step-down operation, the device achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Thermal Management: Its excellent thermal performance is ensured by an integrated heat sink, which allows for operation in high-temperature environments without the need for additional cooling solutions.
  • Protection Features: The module includes over-current, over-voltage, under-voltage, and thermal shutdown protections to safeguard the system against various fault conditions.
  • Compact Size: The small 15mm x 9mm x 4mm QFN package is ideal for space-constrained applications.

Applications

The TPSM53603RDAR is suitable for a variety of applications, including but not limited to industrial automation, telecommunications, networking equipment, and consumer electronics. Its ease of use and integrated features make it an excellent choice for designers looking for a reliable power solution that can be rapidly deployed in their systems.

With the TPSM53603RDAR, Texas Instruments continues to provide innovative, high-performance power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1451 $54.8706
14+ $7.5036 $105.0504
21+ $7.2692 $152.6532
29+ $7.0347 $204.0063
37+ $6.8002 $251.6074
50+ $6.0967 $304.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess