EN
  • EN
  • DE

SB10100LCT T/P

Part No SB10100LCT T/P
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-220
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 741597-SB10100LCT T/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB10100LCT T/P CAD Model

Description

The SB10100LCT T/P is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification in various power supply and freewheeling applications. The Schottky diode offers a low forward voltage drop and fast switching speed, making it suitable for demanding applications requiring minimal power loss and high performance.

Applications

  • Switching power supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • LED lighting
  • Solar panel bypass diodes

Features

  • Low forward voltage drop (VF) reduces power dissipation
  • High surge current capability protects against transient events
  • Fast switching speed for high-frequency operation
  • Low leakage current minimizes standby power consumption
  • High junction temperature capability
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced heat generation
  • Enhanced system reliability
  • Protection against voltage spikes and surges
  • Compact solution size

Additional Details

The SB10100LCT T/P boasts a high surge current capability, allowing it to withstand large current spikes without damage. Its low forward voltage drop minimizes power loss during conduction, leading to higher overall efficiency. The fast switching speed makes it suitable for high-frequency switching applications where diode recovery time is critical. The low leakage current reduces standby power consumption in battery-powered devices. The device is available in a through-hole package, which provides robust mechanical stability. Proper heat sinking is recommended to ensure reliable operation at high current levels. The 'T/P' suffix likely refers to the specific packaging and tape/reel configuration for automated assembly. The device is typically used in conjunction with filter capacitors and inductors to smooth the rectified output voltage.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess