The NXP PBYR225CT is a robust Schottky barrier rectifier designed for high-efficiency power management applications. This dual common cathode rectifier is optimized for low forward voltage drop and high junction temperature, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Low Forward Voltage: The PBYR225CT offers a low forward voltage drop, which enhances power efficiency by reducing power loss during operation.
- High Current Capability: With a continuous forward current rating of 2 x 25A, this rectifier can handle significant current, making it suitable for high-power applications.
- High Junction Temperature: The device can operate at high temperatures, with a maximum junction temperature of 150°C, ensuring reliability under thermal stress.
- Reverse Leakage Current: It features a low reverse leakage current, which minimizes power loss and improves overall efficiency.
- Dual Common Cathode Configuration: The dual diode structure allows for use in a variety of configurations, including voltage clamping and rectification in power supplies.
- TO-220AB Package: Encased in a TO-220AB package, the PBYR225CT provides a compact solution with easy mounting and good thermal performance.
Applications
The PBYR225CT is well-suited for use in a variety of electronic devices and power systems. Its applications include:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Free Wheeling Diodes in converters and motor control circuits
- Power management for consumer electronics
- Automotive applications requiring high reliability
Product Specifications
Parameter
Value
Configuration
Dual Common Cathode
IF(AV)
2 x 25A
VRRM
25V
VF(Max)
0.55V
IR(Max)
150µA
Tj(Max)
150°C
Package
TO-220AB
With its combination of efficiency, reliability, and versatility, the NXP PBYR225CT Schottky Barrier Rectifier is a valuable component for designers looking to enhance the performance of their power management systems.