EN
  • EN
  • DE

PC74HC4049P

Part No PC74HC4049P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084110-PC74HC4049P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC4049P CAD Model

Description

The NXP PC74HC4049P is a high-speed CMOS device designed to meet the stringent requirements of both industrial and high-end consumer electronics. This integrated circuit is part of the 74HC family, which is well-known for its high noise immunity and low power consumption, making it a reliable choice for a wide range of applications.

Key Features

  • Logic Type: Hex Inverting High-to-Low Level Shifter
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing design flexibility.
  • Output Current: Capable of driving up to 10mA at the outputs, allowing direct drive of LEDs and other devices.
  • Pin Configuration: The device comes in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.
  • Temperature Range: Operational between -40°C to +125°C, ensuring reliability under extreme conditions.
  • Logic Family: CMOS, ensuring low power consumption and high noise immunity.

Applications

The PC74HC4049P is versatile and can be used in various applications, including:

  • Level shifting for digital signal processing
  • Interface between different logic levels
  • Signal inversion and buffering
  • Driving heavy loads such as LEDs or relays
  • Use in control systems, communication devices, and data processing equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PC74HC4049P is no exception. It is manufactured with the highest standards, ensuring consistent performance and reliability for critical applications. The device is also supported by comprehensive technical documentation, making design-in processes straightforward and efficient.

Conclusion

With its robust design, broad operating voltage range, and compatibility with various logic levels, the NXP PC74HC4049P is an excellent choice for designers looking for a reliable hex inverting level shifter. Its ability to interface with different logic families and drive significant loads makes it a versatile component for numerous electronic products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess