EN
  • EN
  • DE

PC74HCT123P

Part No PC74HCT123P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 74HCT123P Philips DC90
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084119-PC74HCT123P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT123P CAD Model

Description

NXP PC74HCT123P Dual Retriggerable Monostable Multivibrator

The NXP PC74HCT123P is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The PC74HCT123P is a dual retriggerable monostable multivibrator with output pulse width control by three methods. The device is designed for use in applications requiring precise timing and high noise immunity.

Key Features

  • Output Pulse Width Control: The pulse width of the output can be controlled using an external resistor (REXT) and capacitor (CEXT), providing a wide range of timing adjustments.
  • Dual Monostable Multivibrator: With two monostable multivibrators in a single package, this device allows for compact and efficient designs.
  • Retriggerable: Each multivibrator is retriggerable, allowing for the generation of output pulses in response to each new trigger pulse as long as the trigger input is maintained.
  • High Noise Immunity: Characterized by its high noise immunity and low power consumption, the PC74HCT123P is suitable for stable operation in harsh environments.
  • Standard Pin Configuration: The device comes in a 16-pin DIP package, ensuring easy integration into existing circuit designs without the need for additional board space.

Applications

The NXP PC74HCT123P is versatile and can be used in a variety of applications, such as:

  • Timing circuits
  • Pulse generation
  • Sequential logic
  • Wave shaping
  • Automotive systems

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: HCT
  • Operating Temperature: -40°C to +125°C
  • Package Type: DIP-16

Overall, the NXP PC74HCT123P offers reliable and precise timing solutions for designers looking to incorporate monostable multivibrators into their digital logic systems. Its dual-channel configuration and retriggerable feature make it a flexible choice for a wide range of electronic applications.

You May Also Be Interested in

SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Dell
Need more? Email Us
World Produts Inc.
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Samtec Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess