EN
  • EN
  • DE

STM32L443RCI3

Part No STM32L443RCI3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-WLCSP (3.14x3.13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.14x3.13)
Base Product Number STM32L443
Other Names 497-16839
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262208-STM32L443RCI3
Ultra Librarian 3D Model Ultra Librarian STM32L443RCI3 CAD Model

Description

The STM32L443RCI3 is a cutting-edge microcontroller from STMicroelectronics, belonging to the STM32L4 series, which is renowned for its remarkable efficiency and performance in a variety of applications. This microcontroller is designed to deliver a balanced combination of power efficiency and performance, making it an ideal choice for cost-sensitive and power-conscious projects.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, achieving a perfect balance between computational power and energy efficiency.
  • Operating Frequency: Up to 80 MHz, providing a high level of processing capability for complex operations.
  • Memory: Features 256 KB of Flash memory and 64 KB of SRAM, sufficient for a wide range of applications.
  • Energy Efficiency: Ultra-low-power consumption design with multiple power-saving modes, including a shutdown mode that reduces power draw to nearly zero.
  • Analog Features: Comes with a 12-bit ADC, DAC, and multiple operational amplifiers, ensuring precise analog signal management.
  • Connectivity: Offers a rich set of I/Os and peripherals, including USART, SPI, I2C, USB, and CAN interfaces for versatile communication capabilities.
  • Security: Incorporates hardware-based security features, such as a True Random Number Generator (TRNG) and a set of cryptographic accelerators to support secure data transfer and storage.
  • Packages: Available in different packages, with the LQFP64 being one of the options, providing flexibility in hardware design.
  • Development Support: Backed by a comprehensive development ecosystem, including software libraries, development boards, and a supportive community.

Applications:

The STM32L443RCI3 microcontroller is versatile enough to be used in a wide range of applications. It is particularly well-suited for use in medical devices, industrial control systems, IoT devices, and smart home applications, where energy efficiency and processing power are paramount. Its robust security features also make it an excellent choice for applications that require secure communications or data protection.

Conclusion:

With its powerful core, extensive memory, and advanced peripherals, the STM32L443RCI3 from STMicroelectronics stands out as a top-performing microcontroller that meets the demands of modern embedded systems. Its focus on power efficiency without sacrificing performance makes it a compelling choice for designers looking to optimize their applications in every aspect.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess