EN
  • EN
  • DE

PC74HCT243P

Part No PC74HCT243P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit Mos 74HCT243/PC74HCT243P PHILIPS HCT N14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016380-PC74HCT243P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT243P CAD Model

Description

Product Overview: PC74HCT243P

The PC74HCT243P is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This robust IC belongs to the 74HCT family and is a quad bidirectional transceiver designed for asynchronous communication between data buses. The device is characterized by its high-speed and low-power consumption, making it an ideal choice for interfacing with TTL levels.

Key Features

  • Compatibility: The PC74HCT243P is designed to be TTL compatible when operating at VCC = 5V.
  • Logic Type: Quad bidirectional transceiver with 3-state outputs.
  • Pin Count: The device comes in a standard 20-pin DIP (Dual In-line Package) which is suitable for through-hole mounting.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, providing a flexible power supply option for various digital systems.
  • High-Speed: The transceiver has a typical propagation delay time of 8ns, enabling high-speed data transmission.
  • Temperature Range: The device functions within an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Low Power Consumption: It is designed for optimized power usage, which is critical for power-sensitive applications.

Applications

The PC74HCT243P is versatile and can be used in a variety of applications such as:

  • Data bus interfacing and buffering
  • Signal gating
  • Bus arbitration
  • Drive bus lines over long distances
  • Memory switching systems

Quality and Reliability

NXP is known for its commitment to quality, and the PC74HCT243P is no exception. The device is rigorously tested to meet the high standards of reliability and performance expected from NXP products. Whether you're developing consumer electronics or industrial control systems, the PC74HCT243P is a reliable choice that won't disappoint.

You May Also Be Interested in

Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess