Products specifications Report Issue?

Win Source Part Number 1000870-PC74HCT259T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT259T CAD Model

Description

The NXP PC74HCT259T is a high-performance, 8-bit addressable latch designed for use in controlling data paths. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while operating at the higher speed of CMOS technology. The PC74HCT259T offers a versatile set of features that make it ideal for applications in a variety of digital systems.

Key Features

  • Logic Type: 8-bit Addressable Latch
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Output Capability: Standard
  • Package: Surface-Mount SO16
  • Logic Family: HCT

Performance and Quality

With its high noise immunity and low power consumption, the NXP PC74HCT259T is engineered for optimized performance in demanding environments. The device functions as an eight-bit storage register with addressable latching capabilities, allowing for selective data storage and retrieval. It offers a typical propagation delay time of only 18ns, ensuring swift and reliable data handling for high-speed digital applications.

Applications

The PC74HCT259T is suitable for a wide range of applications, including:

  • Data storage and retrieval systems
  • Control systems
  • Microprocessor peripheral interfaces
  • Instrumentation and measurement systems
  • Communication systems

Reliability and Compliance

This device is manufactured by NXP, a trusted name in the semiconductor industry, ensuring high reliability and performance. The PC74HCT259T is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet or exceed industry standards for environmental and durability requirements.

Whether you're designing a complex control system or looking for a reliable component for data management, the NXP PC74HCT259T offers the functionality and performance needed to meet the challenges of modern digital applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RTC8025T
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention