EN
  • EN
  • DE

PCA24S08AD,118

Part No PCA24S08AD,118
Manufacturer NXP / Nexperia
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8SO / EEPROM Serial-I2C 8K-bit 1K x 8 3.3V 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 400kHz
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 791460-PCA24S08AD,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA24S08A
Introduction Date April 03, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA24S08AD,118 CAD Model

Description

Product Overview: PCA24S08AD,118 by NXP Semiconductors

The PCA24S08AD,118 is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This device offers a robust storage solution for applications that require low-power and high-reliability data storage. With its 8-kilobit capacity, it is ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Memory Size: The PCA24S08AD,118 provides 8 Kbits of memory, organized as 1024 x 8 bits, which is sufficient for storing configuration parameters, calibration data, or small application logs.
  • Interface: It features a fast I²C-bus interface with a maximum clock frequency of 1 MHz, making it easy to integrate into microcontroller-based systems.
  • Low Power Consumption: Designed for energy efficiency, this EEPROM is ideal for battery-powered devices, helping to extend the battery life with its low standby current.
  • Write Cycle Endurance: The PCA24S08AD,118 is capable of withstanding a minimum of 1 million write cycles, ensuring data reliability and longevity.
  • Data Retention: It guarantees data retention for a period of 100 years, offering a permanent and secure storage solution.
  • Operating Voltage Range: The device operates over a wide voltage range of 2.5 V to 5.5 V, making it versatile for different power environments.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, it is well-suited for harsh environments.
  • Packaging: The PCA24S08AD,118 comes in a compact 8-pin SO package, making it suitable for space-constrained applications.

Applications

The versatility of the PCA24S08AD,118 allows it to be used in various applications, including:

  • Personal electronics and gaming devices
  • Healthcare and medical equipment
  • Industrial control systems
  • Automotive modules
  • Smart cards and identification systems

With its combination of durability, reliability, and ease of integration, the PCA24S08AD,118 by NXP Semiconductors is an excellent choice for designers looking to enhance their systems with a compact and reliable non-volatile memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess