EN
  • EN
  • DE

PCA8561AHN/AY

Part No PCA8561AHN/AY
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 32-HVQFN (5x5)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name PCA8561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13032-1, 568-13032-2, PCA8561AHN/AY-ND, 568-13032-6, 935304072518
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930081-PCA8561AHN/AY
Ultra Librarian 3D Model Ultra Librarian PCA8561AHN/AY CAD Model

Description

The PCA8561AHN/AY is a state-of-the-art automotive LCD driver component designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to drive dot matrix graphics in vehicle dashboard displays, instrument cluster applications, and infotainment systems. Its robust design ensures reliable performance in the demanding automotive environment.

Key Features

  • High Integration: The PCA8561AHN/AY integrates all the necessary functions to interface with modern microcontrollers and drive LCD displays with minimal external components required.
  • Display Flexibility: It supports a wide range of LCD configurations, offering versatility for various display designs.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, it operates reliably across a broad temperature range and is resistant to the electrical disturbances commonly found in vehicles.
  • Low Power Consumption: The device is optimized for low power usage, contributing to the overall energy efficiency of the automotive electronic system.
  • Easy Interface: It features a simple and intuitive interface for easy integration with microcontrollers, reducing development time and complexity.

Applications

The PCA8561AHN/AY is ideal for a variety of automotive applications, including but not limited to:

  • Instrument clusters
  • Center stack displays
  • Climate controls
  • Infotainment systems

Technical Specifications

The device features a supply voltage range suitable for automotive environments and is compliant with the ISO 26262 standard for functional safety. Its technical specifications are designed to ensure high-quality visual performance and reliable communication with the host processor.

Ordering Information

For purchasing the PCA8561AHN/AY, please refer to NXP's authorized distributors or visit the NXP website for more details on ordering and availability. Ensure to verify the specific part number PCA8561AHN/AY to get the exact component for your automotive display needs.

You May Also Be Interested in

Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5672 $54.8520
80+ $1.2859 $102.8720
125+ $1.2457 $155.7125
170+ $1.2056 $204.9520
215+ $1.1654 $250.5610
290+ $1.0448 $302.9920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess