EN
  • EN
  • DE

PCA8574AD

Part No PCA8574AD
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235848-PCA8574AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8574AD CAD Model

Description

The PCA8574AD is a robust I/O expander from NXP Semiconductors, designed to provide a seamless solution for expanding the input/output capabilities of microcontroller units (MCUs) through the use of the I²C-bus interface. This versatile chip is an integral component for applications where additional I/Os are necessary but space constraints or MCU limitations prevent direct implementation.

Key Features

  • Expanding I/Os: Offers 8-bit I/O expansion for MCUs via the two-line bidirectional bus (I²C).
  • Addressing: Features three hardware address pins to allow up to eight devices on the same bus.
  • Interrupt Output: Provides an interrupt output which can be connected to the interrupt logic of the microcontroller.
  • High Compatibility: Compatible with most MCUs with an I²C interface, ensuring broad applicability in various systems.
  • Operating Voltage: Supports a wide range of supply voltages from 2.5V to 6V, accommodating diverse application requirements.
  • Power Management: Incorporates power-down mode during low-power standby operation.

Applications

The PCA8574AD is suited for a wide array of applications, particularly where there is a need to minimize wiring, reduce PCB size, or extend the control capabilities of MCUs. Common applications include:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Robotics
  • Remote I/O systems
  • Automotive control systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5V - 6V
I²C-bus Frequency 100 kHz (Standard-mode), 400 kHz (Fast-mode)
Temperature Range -40°C to +85°C
Package SO16

Overall, the PCA8574AD from NXP is a highly efficient solution for system designers looking to enhance the I/O capabilities of their projects without compromising on performance or space.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,112 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess