EN
  • EN
  • DE

PCA8581CP

Part No PCA8581CP
Manufacturer NXP / Nexperia
Description 128 x 8-bit EEPROM with I2C-bus interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235861-PCA8581CP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8581CP CAD Model

Description

The PCA8581CP is a high-performance, low-power 8-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by NXP Semiconductors. This non-volatile memory chip is ideal for a wide range of applications where data storage must be preserved even when power is removed. It is commonly used in automotive, industrial, and consumer electronics where reliable data retention, efficient data access, and durability are crucial.

Key Features

  • Memory Capacity: The PCA8581CP provides a storage capacity of 1 Kbit, organized as 128 x 8 bits, making it suitable for storing configuration parameters, calibration data, and small application logs.
  • Interface: It features a simple, two-wire serial interface (I2C-bus) that allows for easy integration into most microcontroller-based systems. This interface supports a bidirectional data transfer protocol.
  • Write Cycle Time: The device offers a fast write cycle time of 5 ms (typical), enabling quick updates to stored data.
  • Data Retention: It boasts a long data retention time of 10 years, ensuring the persistence of critical data over an extended period.
  • Write Endurance: The EEPROM provides a high endurance of at least 100,000 erase/write cycles per byte, which allows for frequent data updates without degradation of memory integrity.
  • Operating Voltage Range: The PCA8581CP operates over a wide voltage range of 2.5 to 6.0 V, accommodating various power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, making it robust for harsh environments.
  • Packaging: The device comes in an 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility for different PCB (Printed Circuit Board) layouts.

Applications

The PCA8581CP is versatile and can be used in a multitude of applications such as:

  • Automotive systems for storing sensor calibrations and user preferences
  • Industrial control systems for configuration and process control parameters
  • Consumer electronics for device settings and user profiles
  • Smart cards and identification systems for secure data storage

Overall, the NXP PCA8581CP EEPROM is a reliable and cost-effective solution for systems requiring non-volatile memory with the flexibility of in-system programmability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess