EN
  • EN
  • DE

PCA8574PW

Part No PCA8574PW
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235854-PCA8574PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8574PW CAD Model

Description

NXP PCA8574PW I/O Expander

The PCA8574PW is a highly versatile I/O expander chip produced by NXP Semiconductors. This integrated circuit is designed to provide a simple solution for adding additional I/O ports to a microcontroller or microprocessor with a limited number of pins. The PCA8574PW is particularly useful in applications where pin count is at a premium, such as small embedded systems or compact electronic devices.

The device features an 8-bit I/O expander with an I2C-bus/SMBus interface, allowing for easy serial communication with a host controller. Each I/O can be configured as an input or output, making the PCA8574PW extremely flexible for various use cases. Its I2C-bus address includes three hardware address pins that allow up to eight devices to share the same bus, providing up to 64 additional I/Os.

The PCA8574PW comes in a TSSOP-16 (Thin Shrink Small Outline Package) that is both space-saving and easy to integrate into existing designs. It operates over a wide supply voltage range from 2.5V to 6V, making it compatible with both 3.3V and 5V systems. Additionally, the PCA8574PW offers an interrupt output that can be connected to the interrupt logic of the host controller. This feature allows the host to be alerted when an input state changes, which is especially useful for wake-up calls or when the host is in a low-power state.

The PCA8574PW is widely used in various applications, including industrial control systems, consumer electronics, mobile devices, and automotive applications. Its ability to free up valuable microcontroller pins, while providing additional interfaces for sensors, buttons, LEDs, and other peripherals, makes it an indispensable component in modern electronic design.

Overall, the NXP PCA8574PW I/O expander is a reliable, cost-effective solution for expanding I/O capabilities. Its ease of use, coupled with its robust feature set, ensures that it remains a popular choice for designers looking to enhance the functionality of their systems without increasing complexity.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,557 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess