EN
  • EN
  • DE

UCC2800MDREP

Part No UCC2800MDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 6.9V ~ 12V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC2800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28091-6, 296-28091-2, 296-28091-1, -V62/03624-09XE, -V62/03624-09XE-NDR, -UCC2800MDREP-NDR, UCC2800MDREP-ND, -296-28091-1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938062-UCC2800MDREP
Ultra Librarian 3D Model Ultra Librarian UCC2800MDREP CAD Model

Description

Product Overview: Texas Instruments UCC2800MDREP

The UCC2800MDREP from Texas Instruments is a robust, low-power BiCMOS current-mode pulse width modulation (PWM) controller. It is specifically designed to meet the stringent requirements of high-reliability applications. With its wide operating range and efficient power management capabilities, this controller is an ideal choice for a variety of power conversion applications, including but not limited to, power supplies, DC-DC converters, and battery chargers.

This device incorporates innovative features to enhance system performance and reliability. It operates at a frequency up to 1MHz, which allows for smaller external components, reducing the overall size and cost of the power supply design. The UCC2800MDREP also offers a range of built-in protection features, such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown, to safeguard the system under abnormal operating conditions.

The UCC2800MDREP's advanced BiCMOS technology combines the low power consumption of CMOS with the precision and robustness of bipolar transistors, resulting in superior performance. The controller's low start-up current of less than 1µA makes it an excellent choice for battery-operated systems, where power efficiency is critical.

Furthermore, the device features an adjustable soft-start function that helps to minimize inrush current during start-up, thus enhancing the longevity of the end product. Its duty cycle ranges from 0 to 100%, providing designers with the flexibility to optimize their power supply designs for a wide array of load conditions.

The UCC2800MDREP is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its military-grade design ensures reliable operation in extreme environments, making it a preferred choice for aerospace, defense, and other high-reliability industries.

In summary, Texas Instruments' UCC2800MDREP PWM controller combines high-frequency operation, advanced protection features, and low power consumption, making it a versatile and dependable component for sophisticated power management solutions.

You May Also Be Interested in

Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess