EN
  • EN
  • DE

LTC1624CS8#TRPBF

Part No LTC1624CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST/SEPIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 36 V
Frequency - Switching 200kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 002805-LTC1624CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1624CS8#TRPBF CAD Model

Description

Product Overview: LTC1624CS8#TRPBF

The LTC1624CS8#TRPBF is a high-performance, step-down switching regulator IC designed and manufactured by Linear Technology, a leading company in the field of analog integrated circuits. This regulator is capable of delivering efficient power conversion for a wide range of applications, including but not limited to telecommunications, automotive systems, and portable electronics.

Key Features

  • High Efficiency: The LTC1624CS8#TRPBF provides a high efficiency rate, which minimizes heat generation and allows for a more reliable performance in a variety of operating conditions.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, which can be set by external resistors to meet the specific requirements of the application.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it suitable for applications that experience varying input voltages or require a flexible power solution.
  • Soft-Start Function: The integrated soft-start function reduces inrush current during startup, providing a smoother transition to operation and extending the life of the product.
  • Stable with Low ESR Capacitors: The LTC1624CS8#TRPBF is designed to be stable with low equivalent series resistance (ESR) capacitors, which helps in improving the overall performance and reliability of the system.

Package and Temperature Range

The LTC1624CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring consistent performance in various environments.

Applications

This switching regulator is versatile and can be used in a range of applications, including:

  • Portable Devices
  • Automotive Electronics
  • Telecommunication Systems
  • Power Distribution Systems
  • Battery-Powered Equipment

In conclusion, the LTC1624CS8#TRPBF from Linear Technology is a reliable and efficient solution for designers looking to implement a high-quality power management system in their electronic devices. Its adjustable output, high efficiency, and wide input voltage range make it an excellent choice for a multitude of applications requiring stable and efficient power conversion.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess