EN
  • EN
  • DE

PCA9506DGG,518

Part No PCA9506DGG,518
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 40B 56TSSOP / I2C Interface 100kHz/400kHz 5.5V 56-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of I/O 40
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 791475-PCA9506DGG,518
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9506
Introduction Date February 14, 2006
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9506DGG,518 CAD Model

Description

NXP PCA9506DGG,518 40-bit I/O Port Expander

The NXP PCA9506DGG,518 is a robust and versatile 40-bit I/O (Input/Output) port expander designed to provide seamless expansion capabilities to any microcontroller or microprocessor with an I²C and SMBus interface. This highly integrated component is perfect for applications where additional I/Os are needed, and is housed in a compact TSSOP-56 package, making it suitable for space-constrained applications.

Key Features

  • Extensive I/O Expansion: Offers a substantial increase in I/O ports, with 40 programmable I/O pins that can be configured as either inputs or outputs.
  • I²C and SMBus Compatibility: Utilizes a two-wire serial interface compliant with I²C Fast-mode Plus and SMBus specifications, allowing for easy integration with most microcontrollers and processors.
  • High-Speed Operation: Capable of operating at clock frequencies up to 1 MHz, providing swift communication and response times for I/O operations.
  • Low Standby Current: Features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Input/Output Configuration: Each I/O can be independently configured, enabling a mix of input and output functionalities tailored to specific application requirements.
  • Interrupt Output: Includes an interrupt output which can be configured to alert the host controller when an input state changes, enhancing system responsiveness and efficiency.
  • Power-Up with Defaults: Each I/O is set to a default state at power-up, ensuring predictable behavior of connected peripherals during system initialization.
  • Robust ESD Protection: Provides excellent ESD protection for enhanced reliability and longevity in harsh electrical environments.

Applications

The PCA9506DGG,518 is ideal for a wide range of applications, including but not limited to:

  • Server and telecom infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive modules

With its extensive I/O capabilities and high-speed interface, the NXP PCA9506DGG,518 is a perfect solution for expanding the I/O functionality of your next project, providing both versatility and reliability in a single, compact component.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7863 $58.7178
13+ $8.0298 $104.3874
20+ $7.7789 $155.5780
27+ $7.5279 $203.2533
35+ $7.2770 $254.6950
46+ $6.5242 $300.1132
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess